Vishay Intertechnology, Inc. 3.9V 200MW Zener Diode BZX584C3V9

Description
DIODE ZENER 3.9V 200MW SOD523 Product overview: BZX584C3V9 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C3V9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.9V 200MW SOD523 Product overview: BZX584C3V9 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C3V9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9V 200MW Zener Diode - 295-BZX584C3V9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 200MW Zener Diode
295-BZX584C3V9
3.9V 200MW Zener Diode 295-BZX584C3V9
DIODE ZENER 3.9V 200MW SOD523 Product overview: BZX584C3V9 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C3V9 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 200MW SOD523 Product overview: BZX584C3V9 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C3V9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX584C3V9 - 87042-BZX584C3V9 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX584C3V9
87042-BZX584C3V9
Diodes - Zener - Single - BZX584C3V9 87042-BZX584C3V9
Manufacturer: Vishay Win Source Part Number: 87042-BZX584C3V9 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 87042-BZX584C3V9
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX584C3V9 87042-BZX584C3V9
Product Name 3.9V 200MW Zener Diode Diodes - Zener - Single - BZX584C3V9
Package Reel - TR SOD-523; SOD-523
ZZT 90 ohms 90 ohms
PD 200 milliwatts 200 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data