Vishay Intertechnology, Inc. 33V 200MW Zener Diode BZX584C33

Description
DIODE ZENER 33V 200MW SOD523 Product overview: BZX584C33 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 33V 200MW SOD523 Product overview: BZX584C33 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 200MW Zener Diode - 295-BZX584C33 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 200MW Zener Diode
295-BZX584C33
33V 200MW Zener Diode 295-BZX584C33
DIODE ZENER 33V 200MW SOD523 Product overview: BZX584C33 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C33 can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 200MW SOD523 Product overview: BZX584C33 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX584C33 - 87038-BZX584C33 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX584C33
87038-BZX584C33
Diodes - Zener - Single - BZX584C33 87038-BZX584C33
Manufacturer: Vishay Win Source Part Number: 87038-BZX584C33 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 50nA @ 23.1V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 87038-BZX584C33
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 50nA @ 23.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX584C33 87038-BZX584C33
Product Name 33V 200MW Zener Diode Diodes - Zener - Single - BZX584C33
Package Reel - TR SOD-523; SOD-523
ZZT 80 ohms 80 ohms
PD 200 milliwatts 200 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data