Manufacturer: Vishay
Win Source Part Number: 865293-BZX584C27-V-G
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 27 V 200 mW ±5% Surface Mount SOD-523
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BZX584
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 27V 200mW ±5% Surface Mount SOD-523
DIODE ZENER 27V 200MW SOD523 Product overview: BZX584C27-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C27-V-G-08
DIODE ZENER 27V 200MW SOD523
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 865293-BZX584C27-V-G-08 | BZX584C27-V-G-08-ND | 287-BZX584C27-V-G-08 | BZX584C27-V-G-08 | BZX584C27-V-G-08 |
| Product Name | Diodes - Zener - Single - BZX584C27-V-G-08 | Single Zener Diodes | 27V 200MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-523; SOD-523 | Tape & Reel (TR) | SOD-523; SOD-523 | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | ||||
| ZZT | 80 ohms | 80 ohms |