Vishay Intertechnology, Inc. 22V 200MW Zener Diode BZX584C22-V-G-08

Description
DIODE ZENER 22V 200MW SOD523 Product overview: BZX584C22-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C22-V-G-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 22V 200MW SOD523 Product overview: BZX584C22-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C22-V-G-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 200MW Zener Diode - 287-BZX584C22-V-G-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 200MW Zener Diode
287-BZX584C22-V-G-08
22V 200MW Zener Diode 287-BZX584C22-V-G-08
DIODE ZENER 22V 200MW SOD523 Product overview: BZX584C22-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C22-V-G-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 200MW SOD523 Product overview: BZX584C22-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C22-V-G-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX584C22-V-G-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX584C22-V-G-08-ND
Single Zener Diodes BZX584C22-V-G-08-ND
Zener Diode 22V 200mW ±5% Surface Mount SOD-523

Zener Diode 22V 200mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Diodes - Zener - Single - BZX584C22-V-G-08 - 1026464-BZX584C22-V-G-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX584C22-V-G-08
1026464-BZX584C22-V-G-08
Diodes - Zener - Single - BZX584C22-V-G-08 1026464-BZX584C22-V-G-08
Manufacturer: Vishay Win Source Part Number: 1026464-BZX584C22-V- G-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 50nA @ 15.4V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026464-BZX584C22-V-G-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 50nA @ 15.4V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX584C22-V-G-08
Zener Diodes BZX584C22-V-G-08
Zener Diodes

Zener Diodes

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX584C22-V-G-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX584C22-V-G-08
Discrete Semiconductor Products - Diodes - Zener BZX584C22-V-G-08
DIODE ZENER 22V 200MW SOD523

DIODE ZENER 22V 200MW SOD523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX584C22-V-G-08 BZX584C22-V-G-08-ND 1026464-BZX584C22-V-G-08 BZX584C22-V-G-08 BZX584C22-V-G-08
Product Name 22V 200MW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX584C22-V-G-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS
ZZT 55 ohms 55 ohms 55 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - BZB784-C11115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Package SOT323; SOT-323
VZ 11 volts
View Details
Zener Diodes - 1219594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details