Zener Diode 20V 200mW ±5% Surface Mount SOD-523
DIODE ZENER 20V 200MW SOD523 Product overview: BZX584C20-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C20-V-G-08
Manufacturer: Vishay
Win Source Part Number: 1026463-BZX584C20-V-
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management, Consumer Electronics
DIODE ZENER 20V 200MW SOD523
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX584C20-V-G-08-ND | 287-BZX584C20-V-G-08 | 1026463-BZX584C20-V-G-08 | BZX584C20-V-G-08 | BZX584C20-V-G-08 |
| Product Name | Single Zener Diodes | 20V 200MW Zener Diode | Diodes - Zener - Single - BZX584C20-V-G-08 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SOD-523 | ||
| RoHS Compliant | RoHS | ||||
| ZZT | 55 ohms | 55 ohms | 55 ohms |