Zener Diode 18V 200mW ±5% Surface Mount SOD-523
Zener Diode 18V 200mW ±5% Surface Mount SOD-523
Zener Diode 18V 200mW ±5% Surface Mount SOD-523
DIODE ZENER IND 300MW SOD523
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 112-BZX584C18-G3-08TR-ND | BZX584C18-G3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Life Cycle Stage | Active | |
| Package | SOD-523; SOD-523 |