ZENER SGL 13.25V 5% 200MW 2PIN SOD-523 - Tape and Reel Product overview: BZX584C13-V-G-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13.25V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13.25V, 200MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX584C13-V-G-0
Zener Diode 13V 200mW ±5% Surface Mount SOD-523
Win Source Part Number: 1010954-BZX584C13-V-
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZX584C-V-G
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZX584C13-V-G-08GICT
Base Product Number: BZX584
Product Status: Obsolete
DIODE ZENER 13V 200MW SOD523
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-BZX584C13-V-G-08 | 112-BZX584C13-V-G-08TR-ND | 1010954-BZX584C13-V-G-08 | BZX584C13-V-G-08 | BZX584C13-V-G-08 |
| Product Name | 13.25V 200MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | ||||
| VZ | 13 volts | 13 volts | 13 volts | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms |