Manufacturer: Vishay
Win Source Part Number: 913999-BZX584C12-V-G
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 12 V 200 mW ±5% Surface Mount SOD-523
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BZX584
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX584C12-V-G-08GITR
ZENER SGL 12.05V 5% 200MW 2PIN SOD-523 - Tape and Reel Product overview: BZX584C12-V-G-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12.05V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12.05V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C12-V-G-08
Zener Diode 12V 200mW ±5% Surface Mount SOD-523
DIODE ZENER 12V 200MW SOD523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 913999-BZX584C12-V-G-08 | 287-BZX584C12-V-G-08 | 112-BZX584C12-V-G-08TR-ND | BZX584C12-V-G-08 | BZX584C12-V-G-08 |
| Product Name | Diodes - Zener - Single - BZX584C12-V-G-08 | 12.05V 200MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-523; SOD-523 | Tape and Reel | SOD-523; SOD-523 | SOD-523; SOD-523-2 | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | ||||
| VZ | 12 volts | 12 volts |