Vishay Intertechnology, Inc. Single Zener Diodes BZX55C9V1-TR

Description
Zener Diode 9.1V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 9.1V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C9V1GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C9V1GITR-ND
Single Zener Diodes BZX55C9V1GITR-ND
Zener Diode 9.1V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 9.1V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C9V1GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C9V1GICT-ND
Single Zener Diodes BZX55C9V1GICT-ND
Zener Diode 9.1V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 9.1V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - BZX55C9V1-TR - 1026461-BZX55C9V1-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C9V1-TR
1026461-BZX55C9V1-TR
Diodes - Zener - Single - BZX55C9V1-TR 1026461-BZX55C9V1-TR
Manufacturer: Vishay Win Source Part Number: 1026461-BZX55C9V1-TR Packaging: Reel - TR Mounting: Through Hole Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 6.8V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 1026461-BZX55C9V1-TR
Packaging: Reel - TR
Mounting: Through Hole
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 6.8V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
Zener Diode
287-BZX55C9V1-TR
Zener Diode 287-BZX55C9V1-TR
ZENER DIODE DO35-E2 - Tape and Reel Product overview: BZX55C9V1-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C9V1-TR can be used for catalog matching and distributor lookup.

ZENER DIODE DO35-E2 - Tape and Reel Product overview: BZX55C9V1-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C9V1-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Zener Diodes - BZX55C9V1-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX55C9V1-TR
Diodes >> Zener Diodes BZX55C9V1-TR
±5% 8.5V~9.6V 500mW 9.1V DO-35(DO-204AH) Zener Diodes ROHS

±5% 8.5V~9.6V 500mW 9.1V DO-35(DO-204AH) Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C9V1-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C9V1-TR
Discrete Semiconductor Products - Diodes - Zener BZX55C9V1-TR
DIODE ZENER 9.1V 500MW DO35

DIODE ZENER 9.1V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55C9V1GITR-ND 1026461-BZX55C9V1-TR 287-BZX55C9V1-TR BZX55C9V1-TR BZX55C9V1-TR
Product Name Single Zener Diodes Diodes - Zener - Single - BZX55C9V1-TR Zener Diode Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Life Cycle Stage Active Active
Package DO-35 Tape and Reel DO-35 DO-35 (DO-204AH); DO-35
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - Single - 1N4731AT/R - Acme Chip Technology Co., Limited
Specs
Package DO-41; DO-41
VZ 4.3 volts
ZZT 9 ohms
View Details
Voltage Regulator diode (Zener diode) - 1N4493 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 7081835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details