Vishay Precision Group Zener Diodes BZX55C8V2-TAP

Description
Diode Zener Single 8.2V 6% 500mW
Request a Quote Datasheet
Description
Diode Zener Single 8.2V 6% 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7087899P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7087899P
Zener Diodes 7087899P
Diode Zener Single 8.2V 6% 500mW

Diode Zener Single 8.2V 6% 500mW

Supplier's Site
Zener Diodes - 1596496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1596496
Zener Diodes 1596496
Diode Zener Single 8.2V 6% 500mW

Diode Zener Single 8.2V 6% 500mW

Supplier's Site
Diodes - Zener - Single - BZX55C8V2-TAP - 201871-BZX55C8V2-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C8V2-TAP
201871-BZX55C8V2-TAP
Diodes - Zener - Single - BZX55C8V2-TAP 201871-BZX55C8V2-TAP
Manufacturer: Vishay Win Source Part Number: 201871-BZX55C8V2-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 6.2V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 201871-BZX55C8V2-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 6.2V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
Automotive 8.2V 500mW Zener Diode
287-BZX55C8V2-TAP
Automotive 8.2V 500mW Zener Diode 287-BZX55C8V2-TAP
Diode Zener Single 8.2V 6% 500mW Automotive 2-Pin DO-35 Ammo Product overview: BZX55C8V2-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 8.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 8.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C8V2-TAP can be used for catalog matching and distributor lookup.

Diode Zener Single 8.2V 6% 500mW Automotive 2-Pin DO-35 Ammo Product overview: BZX55C8V2-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 8.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 8.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C8V2-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX55C8V2-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C8V2-TAPGITB-ND
Single Zener Diodes BZX55C8V2-TAPGITB-ND
Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C8V2-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C8V2-TAPGICT-ND
Single Zener Diodes BZX55C8V2-TAPGICT-ND
Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C8V2-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C8V2-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C8V2-TAP
DIODE ZENER 8.2V 500MW DO35

DIODE ZENER 8.2V 500MW DO35

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 7087899P 1596496 201871-BZX55C8V2-TAP 287-BZX55C8V2-TAP BZX55C8V2-TAPGITB-ND BZX55C8V2-TAP
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - BZX55C8V2-TAP Automotive 8.2V 500mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-35; DO-35 Do-35 DO-35 Ammo Pack DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS RoHS RoHS
Pin Count 2
Life Cycle Stage Active Active
VZ 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data