Vishay Precision Group Single Zener Diodes BZX55C75-TAP

Description
Zener Diode 75V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 75V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C75-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C75-TAPGITB-ND
Single Zener Diodes BZX55C75-TAPGITB-ND
Zener Diode 75V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 75V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C75-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C75-TAPGICT-ND
Single Zener Diodes BZX55C75-TAPGICT-ND
Zener Diode 75V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 75V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C75-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C75-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C75-TAP
DIODE ZENER 75V 500MW DO35

DIODE ZENER 75V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 75V, Do-35; Zener Voltage Nom Vishay - 20H4235 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 75V, Do-35; Zener Voltage Nom Vishay
20H4235
Zener Diode, 500Mw, 75V, Do-35; Zener Voltage Nom Vishay 20H4235
ZENER DIODE, 500mW, 75V, DO-35; Zener Voltage Nom:75V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 75V, DO-35; Zener Voltage Nom:75V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number BZX55C75-TAPGITB-ND BZX55C75-TAP 20H4235
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 75V, Do-35; Zener Voltage Nom Vishay
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F)
Life Cycle Stage Active
Package DO-35 (DO-204AH); DO-35 DO-35; DO-35
VZ 75 volts
ZZT 250 ohms
Unlock Full Specs
to access all available technical data