Vishay Precision Group Single Zener Diodes BZX55C6V8-TR

Description
Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C6V8GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C6V8GITR-ND
Single Zener Diodes BZX55C6V8GITR-ND
Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C6V8GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C6V8GICT-ND
Single Zener Diodes BZX55C6V8GICT-ND
Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Zener Diode, 500Mw, 7.2V, Do-35, Full Reel; Zener Voltage Nom Vishay - 18M1876 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 7.2V, Do-35, Full Reel; Zener Voltage Nom Vishay
18M1876
Zener Diode, 500Mw, 7.2V, Do-35, Full Reel; Zener Voltage Nom Vishay 18M1876
ZENER DIODE, 500mW, 7.2V, DO-35, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 7.2V, DO-35, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX55C6V8-TR
Zener Diodes BZX55C6V8-TR
Zener Diodes 6.8 Volt 0.5 Watt 5%

Zener Diodes 6.8 Volt 0.5 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C6V8-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C6V8-TR
Discrete Semiconductor Products - Diodes - Zener BZX55C6V8-TR
DIODE ZENER 6.8V 500MW DO35

DIODE ZENER 6.8V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55C6V8GITR-ND 18M1876 BZX55C6V8-TR BZX55C6V8-TR
Product Name Single Zener Diodes Zener Diode, 500Mw, 7.2V, Do-35, Full Reel; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-35; DO-35 DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
Pin Count 2
RoHS Compliant RoHS
PD 500 milliwatts
Unlock Full Specs
to access all available technical data