Zener Diode 68V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 68V 500MW DO204AH
DIODE ZENER 68V 500MW DO35
ZENER DIODE, 500mW, 68V, DO-35; Zener Voltage Nom:68V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX55C68-TR-ND | BZX55C68-TR | 20H4377 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 68V, Do-35; Zener Voltage Nom Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) |
| Life Cycle Stage | Active | ||
| Package | DO-35 (DO-204AH); DO-35 | DO-35; DO-35 | |
| VZ | 68 volts | ||
| ZZT | 200 ohms |