Vishay Intertechnology, Inc. Single Zener Diodes BZX55C62-TAP

Description
Zener Diode 62V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 62V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C62-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C62-TAPGICT-ND
Single Zener Diodes BZX55C62-TAPGICT-ND
Zener Diode 62V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 62V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C62-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C62-TAPGITB-ND
Single Zener Diodes BZX55C62-TAPGITB-ND
Zener Diode 62V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 62V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C62-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C62-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C62-TAP
DIODE ZENER 62V 500MW DO35

DIODE ZENER 62V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 62V, Do-35; Zener Voltage Nom Vishay - 18M1877 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 62V, Do-35; Zener Voltage Nom Vishay
18M1877
Zener Diode, 500Mw, 62V, Do-35; Zener Voltage Nom Vishay 18M1877
ZENER DIODE, 500mW, 62V, DO-35; Zener Voltage Nom:62V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 62V, DO-35; Zener Voltage Nom:62V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number BZX55C62-TAPGICT-ND BZX55C62-TAP 18M1877
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 62V, Do-35; Zener Voltage Nom Vishay
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F)
Life Cycle Stage Active
Package DO-35 (DO-204AH); DO-35 DO-35; DO-35
VZ 62 volts
ZZT 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B4V3,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers