Vishay Precision Group Zener Diodes BZX55C5V6-TAP

Description
Diode Zener Single 500mW 5.6V DO-35
Request a Quote Datasheet
Description
Diode Zener Single 500mW 5.6V DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 6997802P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997802P
Zener Diodes 6997802P
Diode Zener Single 500mW 5.6V DO-35

Diode Zener Single 500mW 5.6V DO-35

Supplier's Site
Zener Diodes - 6997802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997802
Zener Diodes 6997802
Diode Zener Single 500mW 5.6V DO-35

Diode Zener Single 500mW 5.6V DO-35

Supplier's Site
Zener Diodes - 1652638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1652638
Zener Diodes 1652638
Diode Zener Single 500mW 5.6V DO-35

Diode Zener Single 500mW 5.6V DO-35

Supplier's Site
Diodes - Zener - Single - BZX55C5V6-TAP - 134911-BZX55C5V6-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C5V6-TAP
134911-BZX55C5V6-TAP
Diodes - Zener - Single - BZX55C5V6-TAP 134911-BZX55C5V6-TAP
Manufacturer: Vishay Win Source Part Number: 134911-BZX55C5V6-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 1V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 134911-BZX55C5V6-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 1V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
5.6V 0.5W Zener Diode
287-BZX55C5V6-TAP
5.6V 0.5W Zener Diode 287-BZX55C5V6-TAP
Zener Diode, 5.6V V(Z), 5%, 0.5W, Product overview: BZX55C5V6-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C5V6-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 5%, 0.5W, Product overview: BZX55C5V6-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C5V6-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX55C5V6-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C5V6-TAPGICT-ND
Single Zener Diodes BZX55C5V6-TAPGICT-ND
Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C5V6-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C5V6-TAPGITB-ND
Single Zener Diodes BZX55C5V6-TAPGITB-ND
Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C5V6-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C5V6-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C5V6-TAP
DIODE ZENER 5.6V 500MW DO35

DIODE ZENER 5.6V 500MW DO35

Supplier's Site
Diodes >> Zener Diodes - BZX55C5V6-TAP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX55C5V6-TAP
Diodes >> Zener Diodes BZX55C5V6-TAP
±5% 500mW 5.6V DO-35(DO-204AH) Zener Diodes ROHS

±5% 500mW 5.6V DO-35(DO-204AH) Zener Diodes ROHS

Supplier's Site Datasheet
Diode, Zener, 5.6V, 0.5W, Do-35; Zener Voltage Nom Vishay - 55R1525 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 0.5W, Do-35; Zener Voltage Nom Vishay
55R1525
Diode, Zener, 5.6V, 0.5W, Do-35; Zener Voltage Nom Vishay 55R1525
DIODE, ZENER, 5.6V, 0.5W, DO-35; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-65°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 0.5W, DO-35; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-65°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX55C5V6-TAP
Zener Diodes BZX55C5V6-TAP
Zener Diodes 5.6 Volt 0.5W 5%

Zener Diodes 5.6 Volt 0.5W 5%

Buy Now Datasheet
Single Zener Diodes - BZX55C5V6-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX55C5V6-TAP
Single Zener Diodes BZX55C5V6-TAP
DIODE ZENER 5.6V 500MW DO35

DIODE ZENER 5.6V 500MW DO35

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 6997802P 6997802 134911-BZX55C5V6-TAP 287-BZX55C5V6-TAP BZX55C5V6-TAPGICT-ND BZX55C5V6-TAP BZX55C5V6-TAP 55R1525 BZX55C5V6-TAP BZX55C5V6-TAP
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - BZX55C5V6-TAP 5.6V 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Diode, Zener, 5.6V, 0.5W, Do-35; Zener Voltage Nom Vishay Zener Diodes Single Zener Diodes
Package SOD-27 Do-35 DO-35 Cut Tape DO-35 (DO-204AH); DO-35 DO-35 DO-35; DO-35 DO-35-2; DO-35 DO-204AH, DO-35, Axial; DO-35
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2
Life Cycle Stage Active Active
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data