Vishay Intertechnology, Inc. Single Zener Diodes BZX55C5V1-TR

Description
Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C5V1GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C5V1GICT-ND
Single Zener Diodes BZX55C5V1GICT-ND
Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C5V1GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C5V1GITR-ND
Single Zener Diodes BZX55C5V1GITR-ND
Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
Zener Diode
287-BZX55C5V1-TR
Zener Diode 287-BZX55C5V1-TR
BZX55-Series Small Signal Zener Diodes Product overview: BZX55C5V1-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C5V1-TR can be used for catalog matching and distributor lookup.

BZX55-Series Small Signal Zener Diodes Product overview: BZX55C5V1-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C5V1-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX55C5V1-TR - 114127-BZX55C5V1-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C5V1-TR
114127-BZX55C5V1-TR
Diodes - Zener - Single - BZX55C5V1-TR 114127-BZX55C5V1-TR
Manufacturer: Vishay Win Source Part Number: 114127-BZX55C5V1-TR Packaging: Reel - TR Mounting: Through Hole Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 114127-BZX55C5V1-TR
Packaging: Reel - TR
Mounting: Through Hole
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C5V1-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C5V1-TR
Discrete Semiconductor Products - Diodes - Zener BZX55C5V1-TR
DIODE ZENER 5.1V 500MW DO35

DIODE ZENER 5.1V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX55C5V1-TR
Zener Diodes BZX55C5V1-TR
Zener Diodes 5.1 Volt 0.5W 5%

Zener Diodes 5.1 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55C5V1GICT-ND 287-BZX55C5V1-TR 114127-BZX55C5V1-TR BZX55C5V1-TR BZX55C5V1-TR
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - BZX55C5V1-TR Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Package Tape and Reel DO-35 DO-35 (DO-204AH); DO-35 DO-35-2; DO-35
RoHS Compliant RoHS
VZ 5.1 volts 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data