Vishay Precision Group Single Zener Diodes BZX55C5V1-TAP

Description
Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C5V1-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C5V1-TAPGITB-ND
Single Zener Diodes BZX55C5V1-TAPGITB-ND
Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C5V1-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C5V1-TAPGICT-ND
Single Zener Diodes BZX55C5V1-TAPGICT-ND
Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Zener Diodes - 6997809P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997809P
Zener Diodes 6997809P
Diode Zener Single 500mW 5.1V DO-35

Diode Zener Single 500mW 5.1V DO-35

Supplier's Site
Zener Diodes - 6997809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997809
Zener Diodes 6997809
Diode Zener Single 500mW 5.1V DO-35

Diode Zener Single 500mW 5.1V DO-35

Supplier's Site
Zener Diodes - 1652639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1652639
Zener Diodes 1652639
Diode Zener Single 500mW 5.1V DO-35

Diode Zener Single 500mW 5.1V DO-35

Supplier's Site
Diodes - Zener - Single - BZX55C5V1-TAP - 1026449-BZX55C5V1-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C5V1-TAP
1026449-BZX55C5V1-TAP
Diodes - Zener - Single - BZX55C5V1-TAP 1026449-BZX55C5V1-TAP
Manufacturer: Vishay Win Source Part Number: 1026449-BZX55C5V1-TA P Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 1026449-BZX55C5V1-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
5.1V 0.5W Zener Diode
287-BZX55C5V1-TAP
5.1V 0.5W Zener Diode 287-BZX55C5V1-TAP
SMALL SIGNAL ZENER DIODE Zener Diode, 5.1V V(Z), 5.88%, 0.5W, Silicon, Unidirectional, DO-35 Product overview: BZX55C5V1-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C5V1-TAP can be used for catalog matching and distributor lookup.

SMALL SIGNAL ZENER DIODE Zener Diode, 5.1V V(Z), 5.88%, 0.5W, Silicon, Unidirectional, DO-35 Product overview: BZX55C5V1-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C5V1-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay - 55R1524 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay
55R1524
Diode, Zener, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay 55R1524
DIODE, ZENER, 500mW, 5.1V, DO-35; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 500mW, 5.1V, DO-35; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX55C5V1-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C5V1-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C5V1-TAP
DIODE ZENER 5.1V 500MW DO35

DIODE ZENER 5.1V 500MW DO35

Supplier's Site
Diodes >> Zener Diodes - BZX55C5V1-TAP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX55C5V1-TAP
Diodes >> Zener Diodes BZX55C5V1-TAP
±5% 500mW 5.1V DO-35(DO-204AH) Zener Diodes ROHS

±5% 500mW 5.1V DO-35(DO-204AH) Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX55C5V1-TAP
Zener Diodes BZX55C5V1-TAP
Zener Diodes 5.1 Volt 0.5W 5%

Zener Diodes 5.1 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55C5V1-TAPGITB-ND 6997809P 6997809 1026449-BZX55C5V1-TAP 287-BZX55C5V1-TAP 55R1524 BZX55C5V1-TAP BZX55C5V1-TAP BZX55C5V1-TAP
Product Name Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - BZX55C5V1-TAP 5.1V 0.5W Zener Diode Diode, Zener, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) ? to 175 C (? to 347 F) -65 to 175 C (-85 to 347 F)
Package SOD-27 Do-35 DO-35 Ammo Pack DO-35; DO-35 DO-35 (DO-204AH); DO-35 DO-35 DO-35-2; DO-35
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data