DIODE ZENER 56V 500MW DO204AH
Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 56V 500MW DO35
Zener Diodes 56 Volt 0.5W 5%
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX55C56-TRCT-ND | 8128645 | 8128645P | BZX55C56-TR | BZX55C56-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | Do-35 | SOD-27 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | RoHS |