Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diodes 56 Volt 0.5W 5% Product overview: BZX55C56-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C56-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325522-BZX55C56-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Cut Tape (CT),Tape & Box (TB)
Standard Package: 10,000
Mounting: Through Hole
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 43 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 135 Ohms
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: DO-204AH, DO-35, Axial
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX55C56-TAP-ND,BZX5
Base Product Number: BZX55C56
RoHS Status: ROHS3 Compliant
DIODE ZENER 56V 500MW DO35
ZENER DIODE, 500mW, 56V, DO-35; Zener Voltage Nom:56V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
Zener Diodes 56 Volt 0.5W 5%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX55C56-TAPGICT-ND | 287-BZX55C56-TAP | 1325522-BZX55C56-TAP | BZX55C56-TAP | 20H4223 | BZX55C56-TAP |
| Product Name | Single Zener Diodes | 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 56V, Do-35; Zener Voltage Nom Vishay | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | Ammo Pack | DO-204AH, DO-35, Axial | DO-35 (DO-204AH); DO-35 | DO-35; DO-35 | DO-35-2; DO-35 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VZ | 56 volts | 56 volts | 56 volts | |||
| ZZT | 135 ohms | 135 ohms | 135 ohms |