Vishay Precision Group Diodes - Zener - Single - BZX55C4V7-TAP BZX55C4V7-TAP

Description
Manufacturer: Vishay Win Source Part Number: 201869-BZX55C4V7-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 201869-BZX55C4V7-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX55C4V7-TAP - 201869-BZX55C4V7-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C4V7-TAP
201869-BZX55C4V7-TAP
Diodes - Zener - Single - BZX55C4V7-TAP 201869-BZX55C4V7-TAP
Manufacturer: Vishay Win Source Part Number: 201869-BZX55C4V7-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 201869-BZX55C4V7-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Zener Diodes - 6997799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997799
Zener Diodes 6997799
Diode Zener Single 500mW 4.7V DO-35

Diode Zener Single 500mW 4.7V DO-35

Supplier's Site
Zener Diodes - 9189512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
9189512
Zener Diodes 9189512
Diode Zener Single 500mW 4.7V DO-35

Diode Zener Single 500mW 4.7V DO-35

Supplier's Site
Zener Diodes - 6997799P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997799P
Zener Diodes 6997799P
Diode Zener Single 500mW 4.7V DO-35

Diode Zener Single 500mW 4.7V DO-35

Supplier's Site
Single Zener Diodes - BZX55C4V7-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C4V7-TAPGITB-ND
Single Zener Diodes BZX55C4V7-TAPGITB-ND
Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C4V7-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C4V7-TAPGICT-ND
Single Zener Diodes BZX55C4V7-TAPGICT-ND
Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
4.7V 0.5W Zener Diode
287-BZX55C4V7-TAP
4.7V 0.5W Zener Diode 287-BZX55C4V7-TAP
Zener Diode, 4.7V V(Z), 5%, 0.5W, Product overview: BZX55C4V7-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C4V7-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 5%, 0.5W, Product overview: BZX55C4V7-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C4V7-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 4.7V, 0.5W, 5%, Do35; Zener Voltage Nom Vishay - 55R1523 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.7V, 0.5W, 5%, Do35; Zener Voltage Nom Vishay
55R1523
Diode, Zener, 4.7V, 0.5W, 5%, Do35; Zener Voltage Nom Vishay 55R1523
DIODE, ZENER, 4.7V, 0.5W, 5%, DO35; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 4.7V, 0.5W, 5%, DO35; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX55C4V7-TAP
Zener Diodes BZX55C4V7-TAP
Zener Diodes 4.7 Volt 0.5W 5%

Zener Diodes 4.7 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C4V7-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C4V7-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C4V7-TAP
DIODE ZENER 4.7V 500MW DO35

DIODE ZENER 4.7V 500MW DO35

Supplier's Site
Single Zener Diodes - BZX55C4V7-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX55C4V7-TAP
Single Zener Diodes BZX55C4V7-TAP
DIODE ZENER 4.7V 500MW DO35

DIODE ZENER 4.7V 500MW DO35

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 201869-BZX55C4V7-TAP 6997799 6997799P BZX55C4V7-TAPGITB-ND 287-BZX55C4V7-TAP 55R1523 BZX55C4V7-TAP BZX55C4V7-TAP BZX55C4V7-TAP
Product Name Diodes - Zener - Single - BZX55C4V7-TAP Zener Diodes Zener Diodes Single Zener Diodes 4.7V 0.5W Zener Diode Diode, Zener, 4.7V, 0.5W, 5%, Do35; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active
Package DO-35 Do-35 SOD-27 Cut Tape DO-35; DO-35 DO-35-2; DO-35 DO-35 (DO-204AH); DO-35 DO-204AH, DO-35, Axial; DO-35
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data