Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diodes 4.3 Volt 0.5W 5%
DIODE ZENER 4.3V 500MW DO35
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX55C4V3-TAPGITB-ND | BZX55C4V3-TAP | BZX55C4V3-TAP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| Life Cycle Stage | Active |