Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324926-BZX55C3V9-TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Through Hole
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 2 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.9 V
Impedance (Max) (Zzt): 85 Ohms
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: DO-204AH, DO-35, Axial
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX55C3V9-TR-ND,BZX5
Base Product Number: BZX55C3V9
RoHS Status: ROHS3 Compliant
BZX55-Series Small Signal Zener Diodes Product overview: BZX55C3V9-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C3V9-TR can be used for catalog matching and distributor lookup.
Zener Diode 3.9V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 3.9V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diodes 3.9 Volt 0.5W 5%
DIODE ZENER 3.9V 500MW DO35
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324926-BZX55C3V9-TR | 287-BZX55C3V9-TR | BZX55C3V9-TRGICT-ND | BZX55C3V9-TR | BZX55C3V9-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-204AH, DO-35, Axial | Tape and Reel | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 3.9 volts | 3.9 volts | 3.9 volts | ||
| ZZT | 85 ohms | 85 ohms | 85 ohms |