Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH)
Diode Zener Single3.6V 6% 500mW
Diode Zener Single3.6V 6% 500mW
Diode Zener Single3.6V 6% 500mW
DIODE ZENER 3.6V 500MW DO35
Zener Diodes 3.6 Volt 0.5W 5%
ZENER DIODE, 500mW, 3.6V, DO-35, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX55C3V6-TRGITR-ND | 8128626 | 8128626P | BZX55C3V6-TR | BZX55C3V6-TR | 20H4343 |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 500Mw, 3.6V, Do-35, Full Reel; Zener Voltage Nom Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | |||
| Package | Do-35 | DO-35; DO-35 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | |
| Pin Count | 2 | 2 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Life Cycle Stage | Active |