Manufacturer: Vishay
Win Source Part Number: 131549-BZX55C3V3-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs
Zener Diode 3.3V 500mW ±6% Through Hole DO-35 (DO-204AH)
Zener Diode 3.3V 500mW ±6% Through Hole DO-35 (DO-204AH)
Diode Zener Single 3.3V 6% 500mW 2-Pin DO-35 T/R Product overview: BZX55C3V3-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C3V3-TR can be used for catalog matching and distributor lookup.
DIODE ZENER 3.3V 500MW DO35
DIODE, ZENER, 500mW, 3.3V, DO-204AH, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes
DIODE ZENER 3.3V 500MW DO35
Zener Diodes 3.3 Volt 0.5 Watt 5%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 131549-BZX55C3V3-TR | BZX55C3V3TR-ND | 287-BZX55C3V3-TR | BZX55C3V3-TR | 20H4196 | BZX55C3V3-TR | BZX55C3V3-TR |
| Product Name | Diodes - Zener - Single - BZX55C3V3-TR | Single Zener Diodes | 3.3V 500mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 500Mw, 3.3V, Do-204Ah, Full Reel; Zener Voltage Nom Vishay | Single Zener Diodes | Zener Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | DO-35 | Tape and Reel | DO-35 (DO-204AH); DO-35 | DO-35; DO-35 | DO-204AH, DO-35, Axial; DO-35 | DO-35-2; DO-35 | |
| VZ | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| ZZT | 85 ohms | 85 ohms | 85 ohms | 85 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |