Vishay Precision Group Single Zener Diodes BZX55C3V3-TAP

Description
Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C3V3-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C3V3-TAPGITB-ND
Single Zener Diodes BZX55C3V3-TAPGITB-ND
Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C3V3-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C3V3-TAPGICT-ND
Single Zener Diodes BZX55C3V3-TAPGICT-ND
Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Zener Diodes - 7087883P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7087883P
Zener Diodes 7087883P
Diode Zener Single 3.3V 6% 500mW

Diode Zener Single 3.3V 6% 500mW

Supplier's Site
Zener Diodes - 7087883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7087883
Zener Diodes 7087883
Diode Zener Single 3.3V 6% 500mW

Diode Zener Single 3.3V 6% 500mW

Supplier's Site
Zener Diodes - 1596495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1596495
Zener Diodes 1596495
Diode Zener Single 3.3V 6% 500mW

Diode Zener Single 3.3V 6% 500mW

Supplier's Site
Singapore, Singapore
Automotive 3.3V 500mW Zener Diode
287-BZX55C3V3-TAP
Automotive 3.3V 500mW Zener Diode 287-BZX55C3V3-TAP
Diode Zener Single 3.3V 6% 500mW Automotive 2-Pin DO-35 Ammo Product overview: BZX55C3V3-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C3V3-TAP can be used for catalog matching and distributor lookup.

Diode Zener Single 3.3V 6% 500mW Automotive 2-Pin DO-35 Ammo Product overview: BZX55C3V3-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C3V3-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX55C3V3-TAP - 201866-BZX55C3V3-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C3V3-TAP
201866-BZX55C3V3-TAP
Diodes - Zener - Single - BZX55C3V3-TAP 201866-BZX55C3V3-TAP
Manufacturer: Vishay Win Source Part Number: 201866-BZX55C3V3-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 85 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 201866-BZX55C3V3-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Zener Diode, Aec-Q101, 0.5W, 3.3V, Do-35; Zener Voltage Vz Typ Vishay - 06AC5919 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.5W, 3.3V, Do-35; Zener Voltage Vz Typ Vishay
06AC5919
Zener Diode, Aec-Q101, 0.5W, 3.3V, Do-35; Zener Voltage Vz Typ Vishay 06AC5919
ZENER DIODE, AEC-Q101, 0.5W, 3.3V, DO-35; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZX55 Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.5W, 3.3V, DO-35; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZX55 Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C3V3-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C3V3-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C3V3-TAP
DIODE ZENER 3.3V 500MW DO35

DIODE ZENER 3.3V 500MW DO35

Supplier's Site
Single Zener Diodes - BZX55C3V3-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX55C3V3-TAP
Single Zener Diodes BZX55C3V3-TAP
DIODE ZENER 3.3V 500MW DO35

DIODE ZENER 3.3V 500MW DO35

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55C3V3-TAPGITB-ND 7087883P 7087883 287-BZX55C3V3-TAP 201866-BZX55C3V3-TAP 06AC5919 BZX55C3V3-TAP BZX55C3V3-TAP
Product Name Single Zener Diodes Zener Diodes Zener Diodes Automotive 3.3V 500mW Zener Diode Diodes - Zener - Single - BZX55C3V3-TAP Zener Diode, Aec-Q101, 0.5W, 3.3V, Do-35; Zener Voltage Vz Typ Vishay Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package SOD-27 Do-35 Cut Tape DO-35 DO-35; DO-35 DO-35 (DO-204AH); DO-35 DO-204AH, DO-35, Axial; DO-35
RoHS Compliant RoHS RoHS RoHS
Pin Count 2 2
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data