Manufacturer: Vishay
Win Source Part Number: 201865-BZX55C3V0-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 4μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
Zener Diode 3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diodes 3.0 Volt 0.5W 5% Product overview: BZX55C3V0-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C3V0-TAP can be used for catalog matching and distributor lookup.
ZENER DIODE, 500mW, 3V, DO-35; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
DIODE ZENER 3V 500MW DO35
Zener Diodes 3.0 Volt 0.5W 5%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 201865-BZX55C3V0-TAP | BZX55C3V0-TAPGICT-ND | 287-BZX55C3V0-TAP | 20H4193 | BZX55C3V0-TAP | BZX55C3V0-TAP |
| Product Name | Diodes - Zener - Single - BZX55C3V0-TAP | Single Zener Diodes | 0.5W Zener Diode | Zener Diode, 500Mw, 3V, Do-35; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-35 | Tape and Reel | DO-35; DO-35 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | |
| VZ | 3 volts | 3 volts | 3 volts | |||
| ZZT | 85 ohms | 85 ohms | 85 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |