Manufacturer: Vishay
Win Source Part Number: 1157758-BZX55C39
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Zener Diode, 39V V(Z), 5.13%, 0.5W, Silicon, Unidirectional, DO-35, DO-35, 2 PIN
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1157758-BZX55C39 | 866-BZX55C39 |
| Product Name | Diodes - Zener - Single - BZX55C39 | Zener Diode, 39V V(Z), 5.13%, 0.5W, Silicon, Unidirectional, DO-35, DO-35, 2 PIN |