Zener Diode 39V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 39V 500MW DO35
Zener Diodes 39 Volt 0.5W 5%
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX55C39-TR-ND | 8128614P | 8128614 | BZX55C39-TR | BZX55C39-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | SOD-27 | Do-35 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 |