Vishay Precision Group Single Zener Diodes BZX55C39-TAP

Description
Zener Diode 39V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 39V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C39-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C39-TAPGICT-ND
Single Zener Diodes BZX55C39-TAPGICT-ND
Zener Diode 39V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 39V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C39-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C39-TAPGITB-ND
Single Zener Diodes BZX55C39-TAPGITB-ND
Zener Diode 39V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 39V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
0.5W Zener Diode
287-BZX55C39-TAP
0.5W Zener Diode 287-BZX55C39-TAP
Zener Diodes 39 Volt 0.5W 5% Product overview: BZX55C39-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C39-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 39 Volt 0.5W 5% Product overview: BZX55C39-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C39-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX55C39-TAP - 201864-BZX55C39-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C39-TAP
201864-BZX55C39-TAP
Diodes - Zener - Single - BZX55C39-TAP 201864-BZX55C39-TAP
Manufacturer: Vishay Win Source Part Number: 201864-BZX55C39-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 30V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 201864-BZX55C39-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C39-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C39-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C39-TAP
DIODE ZENER 39V 500MW DO35

DIODE ZENER 39V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 39V, Do-35; Zener Voltage Nom Vishay - 20H4207 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 39V, Do-35; Zener Voltage Nom Vishay
20H4207
Zener Diode, 500Mw, 39V, Do-35; Zener Voltage Nom Vishay 20H4207
ZENER DIODE, 500mW, 39V, DO-35; Zener Voltage Nom:39V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 39V, DO-35; Zener Voltage Nom:39V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55C39-TAPGICT-ND 287-BZX55C39-TAP 201864-BZX55C39-TAP BZX55C39-TAP 20H4207
Product Name Single Zener Diodes 0.5W Zener Diode Diodes - Zener - Single - BZX55C39-TAP Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 39V, Do-35; Zener Voltage Nom Vishay
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F)
Package Tape and Reel DO-35 DO-35 (DO-204AH); DO-35 DO-35; DO-35
RoHS Compliant RoHS RoHS
VZ 39 volts 39 volts 39 volts
ZZT 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4487 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C3V9X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers