Vishay Intertechnology, Inc. Single Zener Diodes BZX55C36-TAP

Description
Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C36-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C36-TAPGITB-ND
Single Zener Diodes BZX55C36-TAPGITB-ND
Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C36-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C36-TAPGICT-ND
Single Zener Diodes BZX55C36-TAPGICT-ND
Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - BZX55C36-TAP - 201863-BZX55C36-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C36-TAP
201863-BZX55C36-TAP
Diodes - Zener - Single - BZX55C36-TAP 201863-BZX55C36-TAP
Manufacturer: Vishay Win Source Part Number: 201863-BZX55C36-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 27V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 201863-BZX55C36-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 27V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
0.5W Zener Diode
287-BZX55C36-TAP
0.5W Zener Diode 287-BZX55C36-TAP
Zener Diodes 36 Volt 0.5W 5% Product overview: BZX55C36-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C36-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 36 Volt 0.5W 5% Product overview: BZX55C36-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C36-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX55C36-TAP
Zener Diodes BZX55C36-TAP
Zener Diodes 36 Volt 0.5W 5%

Zener Diodes 36 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C36-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C36-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C36-TAP
DIODE ZENER 36V 500MW DO35

DIODE ZENER 36V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55C36-TAPGITB-ND 201863-BZX55C36-TAP 287-BZX55C36-TAP BZX55C36-TAP BZX55C36-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - BZX55C36-TAP 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active
Package DO-35 Tape and Reel DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
VZ 36 volts 36 volts 36 volts
Unlock Full Specs
to access all available technical data