Manufacturer: Vishay
Win Source Part Number: 1026435-BZX55C2V7-TR
Packaging: Reel - TR
Mounting: Through Hole
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
Zener Diode 2.7V 500mW Through Hole DO-35 (DO-204AH)
Zener Diode 2.7V 500mW Through Hole DO-35 (DO-204AH)
Diode Zener Single 2.7V 7% 500mW Automotive 2-Pin DO-35 T/R Product overview: BZX55C2V7-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 2.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 2.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C2V7-TR can be used for catalog matching and distributor lookup.
ZENER DIODE, 500mW, 2.7V, DO-35; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
Zener Diodes 2.7 Volt 0.5W 5%
DIODE ZENER 2.7V 500MW DO35
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1026435-BZX55C2V7-TR | BZX55C2V7GITR-ND | 287-BZX55C2V7-TR | 18M1880 | BZX55C2V7-TR | BZX55C2V7-TR |
| Product Name | Diodes - Zener - Single - BZX55C2V7-TR | Single Zener Diodes | Automotive 2.7V 500mW Zener Diode | Zener Diode, 500Mw, 2.7V, Do-35; Zener Voltage Nom Vishay | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-35 | Tape and Reel | DO-35; DO-35 | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| VZ | 2.7 volts | 2.7 volts | 2.7 volts | |||
| ZZT | 85 ohms | 85 ohms | 85 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |