Vishay Precision Group 2.7V 0.5W Zener Diode BZX55C2V7-TAP

Description
Zener Diode, 2.7V V(Z), 7.41%, 0.5W, Silicon, Unidirectional, DO-35 Product overview: BZX55C2V7-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C2V7-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 2.7V V(Z), 7.41%, 0.5W, Silicon, Unidirectional, DO-35 Product overview: BZX55C2V7-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C2V7-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V 0.5W Zener Diode
287-BZX55C2V7-TAP
2.7V 0.5W Zener Diode 287-BZX55C2V7-TAP
Zener Diode, 2.7V V(Z), 7.41%, 0.5W, Silicon, Unidirectional, DO-35 Product overview: BZX55C2V7-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C2V7-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 2.7V V(Z), 7.41%, 0.5W, Silicon, Unidirectional, DO-35 Product overview: BZX55C2V7-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C2V7-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX55C2V7-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C2V7-TAPGICT-ND
Single Zener Diodes BZX55C2V7-TAPGICT-ND
Zener Diode 2.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 2.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C2V7-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C2V7-TAPGITB-ND
Single Zener Diodes BZX55C2V7-TAPGITB-ND
Zener Diode 2.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 2.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - BZX55C2V7-TAP - 770808-BZX55C2V7-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C2V7-TAP
770808-BZX55C2V7-TAP
Diodes - Zener - Single - BZX55C2V7-TAP 770808-BZX55C2V7-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770808-BZX55C2V7-TAP Series: Automotive, AEC-Q101 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Family Name: BZX55C2V7 Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA Impedance (Maximum) (Zzt): 85 Ohm Alternative Parts (Cross-Reference): BZX55C2V7-G; BZX55C 2V7; BZX55C2V7_T50A; BZX55C2V7_T50R; Introduction Date: June 12, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770808-BZX55C2V7-TAP
Series: Automotive, AEC-Q101
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C
Package: DO-204AH, DO-35, Axial
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Family Name: BZX55C2V7
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-35
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 85 Ohm
Alternative Parts (Cross-Reference): BZX55C2V7-G; BZX55C 2V7; BZX55C2V7_T50A; BZX55C2V7_T50R;
Introduction Date: June 12, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs

Buy Now Datasheet
Zener Diodes - 7087880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7087880
Zener Diodes 7087880
Diode Zener Single 2.7V 7% 500mW

Diode Zener Single 2.7V 7% 500mW

Supplier's Site
Zener Diodes - 7087880P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7087880P
Zener Diodes 7087880P
Diode Zener Single 2.7V 7% 500mW

Diode Zener Single 2.7V 7% 500mW

Supplier's Site
Zener Diodes - 1596494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1596494
Zener Diodes 1596494
Diode Zener Single 2.7V 7% 500mW

Diode Zener Single 2.7V 7% 500mW

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX55C2V7-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C2V7-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C2V7-TAP
DIODE ZENER 2.7V 500MW DO35

DIODE ZENER 2.7V 500MW DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX55C2V7-TAP BZX55C2V7-TAPGICT-ND 770808-BZX55C2V7-TAP 7087880 7087880P BZX55C2V7-TAP
Product Name 2.7V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX55C2V7-TAP Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Ammo Pack Do-35 SOD-27 DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS RoHS RoHS
VZ 2.7 volts 2.7 volts 2.7 volts
ZZT 85 ohms 85 ohms 85 ohms
PD 500 milliwatts
Unlock Full Specs
to access all available technical data