Vishay Intertechnology, Inc. Single Zener Diodes BZX55C2V4-TR

Description
Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX55C2V4-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX55C2V4-TR-ND
Single Zener Diodes 112-BZX55C2V4-TR-ND
Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 112-BZX55C2V4-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX55C2V4-TRCT-ND
Single Zener Diodes 112-BZX55C2V4-TRCT-ND
DIODE ZENER 2.4V 500MW DO204AH

DIODE ZENER 2.4V 500MW DO204AH

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX55C2V4-TR
Zener Diodes BZX55C2V4-TR
Zener Diodes 2.4 Volt 0.5W 5%

Zener Diodes 2.4 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C2V4-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C2V4-TR
Discrete Semiconductor Products - Diodes - Zener BZX55C2V4-TR
DIODE ZENER 2.4V 500MW DO35

DIODE ZENER 2.4V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 2.4V, Do-35; Zener Voltage Nom Vishay - 20H4327 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 2.4V, Do-35; Zener Voltage Nom Vishay
20H4327
Zener Diode, 500Mw, 2.4V, Do-35; Zener Voltage Nom Vishay 20H4327
ZENER DIODE, 500mW, 2.4V, DO-35; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 2.4V, DO-35; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX55C2V4-TR-ND BZX55C2V4-TR BZX55C2V4-TR 20H4327
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 2.4V, Do-35; Zener Voltage Nom Vishay
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-35-2; DO-35 DO-35 (DO-204AH); DO-35 DO-35; DO-35
Life Cycle Stage Active
VZ 2.4 volts
ZZT 85 ohms
Unlock Full Specs
to access all available technical data