Vishay Precision Group Single Zener Diodes BZX55C2V4-TAP

Description
Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C2V4-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C2V4-TAPGITB-ND
Single Zener Diodes BZX55C2V4-TAPGITB-ND
Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C2V4-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C2V4-TAPGICT-ND
Single Zener Diodes BZX55C2V4-TAPGICT-ND
Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
0.5W Zener Diode
287-BZX55C2V4-TAP
0.5W Zener Diode 287-BZX55C2V4-TAP
Zener Diodes 2.4 Volt 0.5W 5% Product overview: BZX55C2V4-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C2V4-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 2.4 Volt 0.5W 5% Product overview: BZX55C2V4-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C2V4-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325491-BZX55C2V4-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325491-BZX55C2V4-TAP
Discrete Semiconductor Products - Diodes - Zener - Single 1325491-BZX55C2V4-TAP
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325491-BZX55C2V4-TA P Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Cut Tape (CT),Tape & Box (TB) Standard Package: 10,000 Mounting: Through Hole Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.4 V Impedance (Max) (Zzt): 85 Ohms Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Case / Package: DO-204AH, DO-35, Axial ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX55C2V4-TAP-ND,BZX 55C2V4-TAPGITB,BZX55 C2V4-TAPGICT Base Product Number: BZX55C2V4 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325491-BZX55C2V4-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Cut Tape (CT),Tape & Box (TB)
Standard Package: 10,000
Mounting: Through Hole
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.4 V
Impedance (Max) (Zzt): 85 Ohms
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: DO-204AH, DO-35, Axial
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX55C2V4-TAP-ND,BZX55C2V4-TAPGITB,BZX55C2V4-TAPGICT
Base Product Number: BZX55C2V4
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX55C2V4-TAP
Zener Diodes BZX55C2V4-TAP
Zener Diodes 2.4 Volt 0.5W 5%

Zener Diodes 2.4 Volt 0.5W 5%

Buy Now Datasheet
Zener Diode, 2.4V, 0.5W, Do-35; Zener Voltage Nom Vishay - 06AC5917 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.4V, 0.5W, Do-35; Zener Voltage Nom Vishay
06AC5917
Zener Diode, 2.4V, 0.5W, Do-35; Zener Voltage Nom Vishay 06AC5917
ZENER DIODE, 2.4V, 0.5W, DO-35; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX55 Series RoHS Compliant: Yes

ZENER DIODE, 2.4V, 0.5W, DO-35; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX55 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C2V4-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C2V4-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C2V4-TAP
DIODE ZENER 2.4V 500MW DO35

DIODE ZENER 2.4V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55C2V4-TAPGITB-ND 287-BZX55C2V4-TAP 1325491-BZX55C2V4-TAP BZX55C2V4-TAP 06AC5917 BZX55C2V4-TAP
Product Name Single Zener Diodes 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diode, 2.4V, 0.5W, Do-35; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F) -65 to 175 C (-85 to 347 F)
Package Ammo Pack DO-204AH, DO-35, Axial DO-35-2; DO-35 DO-35; DO-35 DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS RoHS RoHS
VZ 2.4 volts 2.4 volts 2.4 volts
ZZT 85 ohms 85 ohms 85 ohms
Unlock Full Specs
to access all available technical data