Manufacturer: Vishay
Win Source Part Number: 201861-BZX55C24-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
Zener Diode 24V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 24V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode, 24V V(Z), 5%, 0.5W, Product overview: BZX55C24-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C24-TAP can be used for catalog matching and distributor lookup.
DIODE ZENER 24V 500MW DO35
ZENER DIODE, 500mW, 24V, DO-35; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 201861-BZX55C24-TAP | BZX55C24-TAPGICT-ND | 287-BZX55C24-TAP | BZX55C24-TAP | 20H4189 |
| Product Name | Diodes - Zener - Single - BZX55C24-TAP | Single Zener Diodes | 24V 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 24V, Do-35; Zener Voltage Nom Vishay |
| Life Cycle Stage | Active | Active | |||
| Package | DO-35 | Tape and Reel | DO-35 (DO-204AH); DO-35 | DO-35; DO-35 | |
| VZ | 24 volts | 24 volts | 24 volts | ||
| ZZT | 80 ohms | 80 ohms | 80 ohms | ||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |