Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diodes 20 Volt 0.5W 5%
DIODE ZENER 20V 500MW DO35
ZENER DIODE, 500mW, 20V, DO-35; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX55C20-TRGITR-ND | BZX55C20-TR | BZX55C20-TR | 20H4331 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 20V, Do-35; Zener Voltage Nom Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | |
| Package | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | DO-35; DO-35 | |
| Life Cycle Stage | Active | |||
| VZ | 20 volts | |||
| ZZT | 55 ohms |