Vishay Precision Group Single Zener Diodes BZX55C20-TAP

Description
Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C20-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C20-TAPGITB-ND
Single Zener Diodes BZX55C20-TAPGITB-ND
Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C20-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C20-TAPGICT-ND
Single Zener Diodes BZX55C20-TAPGICT-ND
Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - BZX55C20-TAP - 865285-BZX55C20-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C20-TAP
865285-BZX55C20-TAP
Diodes - Zener - Single - BZX55C20-TAP 865285-BZX55C20-TAP
Manufacturer: Vishay Win Source Part Number: 865285-BZX55C20-TAP Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 20 V 500 mW ±5% Through Hole DO-35 (DO-204AH) Package: DO-204AH, DO-35, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: BZX55C20 Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX55C20-TAPGICT, BZX55C20-TAP-ND, BZX55C20-TAPGITB

Manufacturer: Vishay
Win Source Part Number: 865285-BZX55C20-TAP
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 20 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Package: DO-204AH, DO-35, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: BZX55C20
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX55C20-TAPGICT, BZX55C20-TAP-ND, BZX55C20-TAPGITB

Buy Now Datasheet
Singapore, Singapore
20V 0.5W Zener Diode
287-BZX55C20-TAP
20V 0.5W Zener Diode 287-BZX55C20-TAP
Zener Diode, 20V V(Z), 5%, 0.5W, Product overview: BZX55C20-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C20-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 20V V(Z), 5%, 0.5W, Product overview: BZX55C20-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C20-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C20-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C20-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C20-TAP
DIODE ZENER 20V 500MW DO35

DIODE ZENER 20V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55C20-TAPGITB-ND 865285-BZX55C20-TAP 287-BZX55C20-TAP BZX55C20-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - BZX55C20-TAP 20V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package DO-35 (DO-204AH) Cut Tape DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS
VZ 20 volts 20 volts
Unlock Full Specs
to access all available technical data