Vishay Intertechnology, Inc. Single Zener Diodes BZX55C18-TR

Description
Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C18-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C18-TRGITR-ND
Single Zener Diodes BZX55C18-TRGITR-ND
Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C18-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C18-TRGICT-ND
Single Zener Diodes BZX55C18-TRGICT-ND
Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050370-BZX55C18-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050370-BZX55C18-TR
Discrete Semiconductor Products - Diodes - Zener - Single 1050370-BZX55C18-TR
Win Source Part Number: 1050370-BZX55C18-TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZX55 Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 100 nA @ 13 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 50 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): 1N6006B; 1N5248BTR; 1N5248B; 1N5248B-TAP; 1N5248B-T; 1N6007BBZX55C18-TR.; BZX55C18T/R; BZX55C18TR; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZX55C18-TRGICT,BZX5 5C18-TR-ND,BZX55C18- TRGITR Base Product Number: BZX55C18

Win Source Part Number: 1050370-BZX55C18-TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZX55
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 13 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 50 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): 1N6006B; 1N5248BTR; 1N5248B; 1N5248B-TAP; 1N5248B-T; 1N6007BBZX55C18-TR.; BZX55C18T/R; BZX55C18TR;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZX55C18-TRGICT,BZX55C18-TR-ND,BZX55C18-TRGITR
Base Product Number: BZX55C18

Buy Now Datasheet
Singapore, Singapore
18V 500mW Zener Diode
287-BZX55C18-TR
18V 500mW Zener Diode 287-BZX55C18-TR
Diode Zener Single 18V 6% 500mW 2-Pin DO-35 T/R Product overview: BZX55C18-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C18-TR can be used for catalog matching and distributor lookup.

Diode Zener Single 18V 6% 500mW 2-Pin DO-35 T/R Product overview: BZX55C18-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C18-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C18-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C18-TR
Discrete Semiconductor Products - Diodes - Zener BZX55C18-TR
DIODE ZENER 18V 500MW DO35

DIODE ZENER 18V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX55C18-TR
Zener Diodes BZX55C18-TR
Zener Diodes 18 Volt 0.5W 5%

Zener Diodes 18 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55C18-TRGITR-ND 1050370-BZX55C18-TR 287-BZX55C18-TR BZX55C18-TR BZX55C18-TR
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 18V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package DO-204AH, DO-35, Axial Tape and Reel DO-35 (DO-204AH); DO-35 DO-35-2; DO-35
VZ 18 volts 18 volts 18 volts
ZZT 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C2V4,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers