Vishay Precision Group Single Zener Diodes BZX55C18-TAP

Description
Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C18-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C18-TAPGICT-ND
Single Zener Diodes BZX55C18-TAPGICT-ND
Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C18-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C18-TAPGITB-ND
Single Zener Diodes BZX55C18-TAPGITB-ND
Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - BZX55C18-TAP - 913992-BZX55C18-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C18-TAP
913992-BZX55C18-TAP
Diodes - Zener - Single - BZX55C18-TAP 913992-BZX55C18-TAP
Manufacturer: Vishay Win Source Part Number: 913992-BZX55C18-TAP Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 18 V 500 mW ±5% Through Hole DO-35 (DO-204AH) Package: DO-204AH, DO-35, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: BZX55C18 Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX55C18-TAP-ND, BZX55C18-TAPGITB, BZX55C18-TAPGICT

Manufacturer: Vishay
Win Source Part Number: 913992-BZX55C18-TAP
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 18 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Package: DO-204AH, DO-35, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: BZX55C18
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX55C18-TAP-ND, BZX55C18-TAPGITB, BZX55C18-TAPGICT

Buy Now Datasheet
Zener Diodes - 6997795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997795
Zener Diodes 6997795
Diode Zener Single 500mW 18V DO-35

Diode Zener Single 500mW 18V DO-35

Supplier's Site
Zener Diodes - 6997795P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997795P
Zener Diodes 6997795P
Diode Zener Single 500mW 18V DO-35

Diode Zener Single 500mW 18V DO-35

Supplier's Site
Zener Diodes - 1452588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452588
Zener Diodes 1452588
Diode Zener Single 500mW 18V DO-35

Diode Zener Single 500mW 18V DO-35

Supplier's Site
Singapore, Singapore
0.5W Zener Diode
287-BZX55C18-TAP
0.5W Zener Diode 287-BZX55C18-TAP
Zener Diodes 18 Volt 0.5W 5% Product overview: BZX55C18-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C18-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 18 Volt 0.5W 5% Product overview: BZX55C18-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C18-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Zener Diodes - BZX55C18-TAP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX55C18-TAP
Diodes >> Zener Diodes BZX55C18-TAP
±5% Single 16.8V~19.1V 500mW 18V DO-35(DO-204AH) Zener Diodes ROHS

±5% Single 16.8V~19.1V 500mW 18V DO-35(DO-204AH) Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX55C18-TAP
Zener Diodes BZX55C18-TAP
Zener Diodes 18 Volt 0.5W 5%

Zener Diodes 18 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C18-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C18-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C18-TAP
DIODE ZENER 18V 500MW DO35

DIODE ZENER 18V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55C18-TAPGICT-ND 913992-BZX55C18-TAP 6997795 6997795P 287-BZX55C18-TAP BZX55C18-TAP BZX55C18-TAP BZX55C18-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - BZX55C18-TAP Zener Diodes Zener Diodes 0.5W Zener Diode Diodes >> Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package DO-35 (DO-204AH) Do-35 SOD-27 Tape and Reel DO-35 DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
Pin Count 2
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B5V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 7384970P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details