Vishay Intertechnology, Inc. Single Zener Diodes BZX55C16-TR

Description
Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX55C16-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX55C16-TR-ND
Single Zener Diodes 112-BZX55C16-TR-ND
Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 112-BZX55C16-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX55C16-TRCT-ND
Single Zener Diodes 112-BZX55C16-TRCT-ND
DIODE ZENER 16V 500MW DO204AH

DIODE ZENER 16V 500MW DO204AH

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C16-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C16-TR
Discrete Semiconductor Products - Diodes - Zener BZX55C16-TR
DIODE ZENER 16V 500MW DO35

DIODE ZENER 16V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 16V, Do-35; Breakdown Voltage Vishay - 20H4323 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 16V, Do-35; Breakdown Voltage Vishay
20H4323
Zener Diode, 500Mw, 16V, Do-35; Breakdown Voltage Vishay 20H4323
ZENER DIODE, 500mW, 16V, DO-35; Breakdown Voltage:17.1V; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35 RoHS Compliant: Yes

ZENER DIODE, 500mW, 16V, DO-35; Breakdown Voltage:17.1V; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number 112-BZX55C16-TR-ND BZX55C16-TR 20H4323
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 16V, Do-35; Breakdown Voltage Vishay
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active
Package DO-35 (DO-204AH); DO-35 DO-35; DO-35
VZ 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B3V9,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4479 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 2441982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X3-DFN0603-2
Pin Count 3
RoHS Compliant RoHS
View Details