Vishay Precision Group 0.5W Zener Diode BZX55C16-TAP

Description
Zener Diodes 16 Volt 0.5W 5% Product overview: BZX55C16-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C16-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 16 Volt 0.5W 5% Product overview: BZX55C16-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C16-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
287-BZX55C16-TAP
0.5W Zener Diode 287-BZX55C16-TAP
Zener Diodes 16 Volt 0.5W 5% Product overview: BZX55C16-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C16-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 16 Volt 0.5W 5% Product overview: BZX55C16-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C16-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX55C16-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C16-TAPGITB-ND
Single Zener Diodes BZX55C16-TAPGITB-ND
Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C16-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C16-TAPGICT-ND
Single Zener Diodes BZX55C16-TAPGICT-ND
Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - BZX55C16-TAP - 865284-BZX55C16-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C16-TAP
865284-BZX55C16-TAP
Diodes - Zener - Single - BZX55C16-TAP 865284-BZX55C16-TAP
Manufacturer: Vishay Win Source Part Number: 865284-BZX55C16-TAP Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 16 V 500 mW ±5% Through Hole DO-35 (DO-204AH) Package: DO-204AH, DO-35, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: BZX55C16 Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX55C16-TAPGICT, BZX55C16-TAP-ND, BZX55C16-TAPGITB

Manufacturer: Vishay
Win Source Part Number: 865284-BZX55C16-TAP
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 16 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Package: DO-204AH, DO-35, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: BZX55C16
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX55C16-TAPGICT, BZX55C16-TAP-ND, BZX55C16-TAPGITB

Buy Now Datasheet
Zener Diodes - 7087865P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7087865P
Zener Diodes 7087865P
Diode Zener Single 16.2V 6% 500mW

Diode Zener Single 16.2V 6% 500mW

Supplier's Site
Zener Diodes - 7087865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7087865
Zener Diodes 7087865
Diode Zener Single 16.2V 6% 500mW

Diode Zener Single 16.2V 6% 500mW

Supplier's Site
Zener Diodes - 1596493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1596493
Zener Diodes 1596493
Diode Zener Single 16.2V 6% 500mW

Diode Zener Single 16.2V 6% 500mW

Supplier's Site
Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Vz Typ Vishay - 18M1859 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Vz Typ Vishay
18M1859
Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Vz Typ Vishay 18M1859
ZENER DIODE, 500mW, 16V, DO-35; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Breakdown Voltage:17.1V RoHS Compliant: Yes

ZENER DIODE, 500mW, 16V, DO-35; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Breakdown Voltage:17.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 16V, 0.5W, Do-35; Zener Voltage Nom Vishay - 06AC5916 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16V, 0.5W, Do-35; Zener Voltage Nom Vishay
06AC5916
Zener Diode, 16V, 0.5W, Do-35; Zener Voltage Nom Vishay 06AC5916
ZENER DIODE, 16V, 0.5W, DO-35; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX55 Series RoHS Compliant: Yes

ZENER DIODE, 16V, 0.5W, DO-35; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX55 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C16-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C16-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C16-TAP
DIODE ZENER 16V 500MW DO35

DIODE ZENER 16V 500MW DO35

Supplier's Site
Single Zener Diodes - BZX55C16-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX55C16-TAP
Single Zener Diodes BZX55C16-TAP
DIODE ZENER 16V 500MW DO35

DIODE ZENER 16V 500MW DO35

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX55C16-TAP BZX55C16-TAPGITB-ND 865284-BZX55C16-TAP 7087865P 7087865 18M1859 06AC5916 BZX55C16-TAP BZX55C16-TAP
Product Name 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX55C16-TAP Zener Diodes Zener Diodes Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Vz Typ Vishay Zener Diode, 16V, 0.5W, Do-35; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Ammo Pack DO-35 (DO-204AH) SOD-27 Do-35 DO-35; DO-35 DO-35; DO-35 DO-35 (DO-204AH); DO-35 DO-204AH, DO-35, Axial; DO-35
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 16 volts 16 volts 16 volts 16 volts
ZZT 40 ohms 40 ohms 40 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data