Vishay Precision Group Single Zener Diodes BZX55C15-TAP

Description
Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C15-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C15-TAPGICT-ND
Single Zener Diodes BZX55C15-TAPGICT-ND
Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C15-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C15-TAPGITB-ND
Single Zener Diodes BZX55C15-TAPGITB-ND
Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - BZX55C15-TAP - 201860-BZX55C15-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C15-TAP
201860-BZX55C15-TAP
Diodes - Zener - Single - BZX55C15-TAP 201860-BZX55C15-TAP
Manufacturer: Vishay Win Source Part Number: 201860-BZX55C15-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 201860-BZX55C15-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
Automotive 15V 500mW Zener Diode
287-BZX55C15-TAP
Automotive 15V 500mW Zener Diode 287-BZX55C15-TAP
Diode Zener Single 15V 6% 500mW Automotive 2-Pin DO-35 Ammo Product overview: BZX55C15-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C15-TAP can be used for catalog matching and distributor lookup.

Diode Zener Single 15V 6% 500mW Automotive 2-Pin DO-35 Ammo Product overview: BZX55C15-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C15-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 6997792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997792P
Zener Diodes 6997792P
Diode Zener Single 500mW 15V DO-35

Diode Zener Single 500mW 15V DO-35

Supplier's Site
Zener Diodes - 6997792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997792
Zener Diodes 6997792
Diode Zener Single 500mW 15V DO-35

Diode Zener Single 500mW 15V DO-35

Supplier's Site
Zener Diodes - 9189503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
9189503
Zener Diodes 9189503
Diode Zener Single 500mW 15V DO-35

Diode Zener Single 500mW 15V DO-35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX55C15-TAP
Zener Diodes BZX55C15-TAP
Zener Diodes 15 Volt 0.5W 5%

Zener Diodes 15 Volt 0.5W 5%

Buy Now Datasheet
Single Zener Diodes - BZX55C15-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX55C15-TAP
Single Zener Diodes BZX55C15-TAP
DIODE ZENER 15V 500MW DO35

DIODE ZENER 15V 500MW DO35

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C15-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C15-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C15-TAP
DIODE ZENER 15V 500MW DO35

DIODE ZENER 15V 500MW DO35

Supplier's Site
Diode, Zener, 15V, 0.5W, Do-35; Zener Voltage Nom Vishay - 55R1522 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 15V, 0.5W, Do-35; Zener Voltage Nom Vishay
55R1522
Diode, Zener, 15V, 0.5W, Do-35; Zener Voltage Nom Vishay 55R1522
DIODE, ZENER, 15V, 0.5W, DO-35; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 15V, 0.5W, DO-35; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55C15-TAPGICT-ND 201860-BZX55C15-TAP 287-BZX55C15-TAP 6997792P 6997792 BZX55C15-TAP BZX55C15-TAP BZX55C15-TAP 55R1522
Product Name Single Zener Diodes Diodes - Zener - Single - BZX55C15-TAP Automotive 15V 500mW Zener Diode Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 15V, 0.5W, Do-35; Zener Voltage Nom Vishay
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F)
Life Cycle Stage Active Active
Package DO-35 Ammo Pack SOD-27 Do-35 DO-35-2; DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35 (DO-204AH); DO-35 DO-35; DO-35
VZ 15 volts 15 volts 15 volts 15 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data