Mfr: Renata Batteries
Category: Audio Products
Packaging: Bulk
Part Status: New Product
Voltage - Zener (Nom) (Vz): 4V
Tolerance: -15%, 0%
Power - Max: 83W
Impedance (Max) (Zzt): 15 Ohm
Current - Reverse Leakage @ Vr: 150μA @ 600V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
ZENER DIODE DO35-E2 - Tape and Reel Product overview: BZX55C13-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C13-TR can be used for catalog matching and distributor lookup.
Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 13V 500MW DO35
DIODE ZENER 13V 500MW DO35
Zener Diodes 13 Volt 0.5W 5%
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8128591P | 8128591 | 287-BZX55C13-TR | BZX55C13-TRGITR-ND | BZX55C13-TR | BZX55C13-TR | BZX55C13-TR | |
| Product Name | Zener Diodes | Zener Diodes | Audio Products | Zener Diode | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-35; DO-35 | Do-35 | Tape and Reel | DO-204AH, DO-35, Axial; DO-35 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Pin Count | 2 | |||||||
| VZ | 4 volts | 13 volts | 13 volts | 13 volts | ||||
| ZZT | 15 ohms | 26 ohms | 26 ohms | 26 ohms |