Vishay Precision Group 13V 0.5W Zener Diode BZX55C13-TAP

Description
Zener Diode, 13V V(Z), 5%, 0.5W, Product overview: BZX55C13-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C13-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 13V V(Z), 5%, 0.5W, Product overview: BZX55C13-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C13-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13V 0.5W Zener Diode
287-BZX55C13-TAP
13V 0.5W Zener Diode 287-BZX55C13-TAP
Zener Diode, 13V V(Z), 5%, 0.5W, Product overview: BZX55C13-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C13-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 13V V(Z), 5%, 0.5W, Product overview: BZX55C13-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C13-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX55C13-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C13-TAPGICT-ND
Single Zener Diodes BZX55C13-TAPGICT-ND
Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C13-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C13-TAPGITB-ND
Single Zener Diodes BZX55C13-TAPGITB-ND
Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - BZX55C13-TAP - 709828-BZX55C13-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C13-TAP
709828-BZX55C13-TAP
Diodes - Zener - Single - BZX55C13-TAP 709828-BZX55C13-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 709828-BZX55C13-TAP Packaging: Cut Tape (CT) Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 13V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 26 Ohms Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 100nA at 10V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 709828-BZX55C13-TAP
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 13V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 26 Ohms
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100nA at 10V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
BZX55C13-TAP
Zener Diodes BZX55C13-TAP
Zener Diodes 13 Volt 0.5W 5%

Zener Diodes 13 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C13-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C13-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C13-TAP
DIODE ZENER 13V 500MW DO35

DIODE ZENER 13V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 13V, Do-35; Zener Voltage Nom Vishay - 18M1857 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 13V, Do-35; Zener Voltage Nom Vishay
18M1857
Zener Diode, 500Mw, 13V, Do-35; Zener Voltage Nom Vishay 18M1857
ZENER DIODE, 500mW, 13V, DO-35; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 13V, DO-35; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX55C13-TAP BZX55C13-TAPGICT-ND 709828-BZX55C13-TAP BZX55C13-TAP BZX55C13-TAP 18M1857
Product Name 13V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX55C13-TAP Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 13V, Do-35; Zener Voltage Nom Vishay
Package Tape and Reel DO-35-2; DO-35 DO-35 (DO-204AH); DO-35 DO-35; DO-35
RoHS Compliant RoHS RoHS
VZ 13 volts 13 volts 13 volts
ZZT 26 ohms 26 ohms 26 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data