Vishay Precision Group Single Zener Diodes BZX55C12-TR

Description
Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX55C12-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX55C12-CT-ND
Single Zener Diodes 112-BZX55C12-CT-ND
Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 112-BZX55C12-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX55C12-TR-ND
Single Zener Diodes 112-BZX55C12-TR-ND
Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C12-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C12-TR
Discrete Semiconductor Products - Diodes - Zener BZX55C12-TR
DIODE ZENER 12V 500MW DO35

DIODE ZENER 12V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 12.7V, Do-35, Full Reel; Zener Voltage Nom Vishay - 20H4172 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 12.7V, Do-35, Full Reel; Zener Voltage Nom Vishay
20H4172
Zener Diode, 500Mw, 12.7V, Do-35, Full Reel; Zener Voltage Nom Vishay 20H4172
ZENER DIODE, 500mW, 12.7V, DO-35, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 12.7V, DO-35, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 12.7V, Do-35; Zener Voltage Nom Vishay - 55R1200 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 12.7V, Do-35; Zener Voltage Nom Vishay
55R1200
Zener Diode, 500Mw, 12.7V, Do-35; Zener Voltage Nom Vishay 55R1200
ZENER DIODE, 500mW, 12.7V, DO-35; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 12.7V, DO-35; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX55C12-TR
Zener Diodes BZX55C12-TR
Zener Diodes 12 Volt 0.5W 5%

Zener Diodes 12 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX55C12-CT-ND BZX55C12-TR 20H4172 BZX55C12-TR
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 12.7V, Do-35, Full Reel; Zener Voltage Nom Vishay Zener Diodes
Life Cycle Stage Active
Package DO-35 (DO-204AH); DO-35 DO-35; DO-35 DO-35-2; DO-35
VZ 12 volts
ZZT 20 ohms
IR 100 mA
Unlock Full Specs
to access all available technical data