Diode Zener Single 11V 5% 500mW 2-Pin DO-35 Ammo Product overview: BZX55C11-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C11-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801152-BZX55C11-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 11V
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 20 Ohms
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100nA at 8.2V
Zener Diode 11V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 11V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 11V 500MW DO35
Zener Diodes 11 Volt 0.5W 5%
ZENER DIODE, 500mW, 11V, DO-35; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZX55C11-TAP | 801152-BZX55C11-TAP | BZX55C11-TAPGICT-ND | BZX55C11-TAP | BZX55C11-TAP | 20H4169 |
| Product Name | 11V 500mW Zener Diode | Diodes - Zener - Single - BZX55C11-TAP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 500Mw, 11V, Do-35; Zener Voltage Nom Vishay |
| Package | Tape and Reel | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 11 volts | 11 volts | 11 volts | |||
| ZZT | 20 ohms | 20 ohms | 20 ohms | |||
| PD | 500 milliwatts | 500 milliwatts |