Manufacturer: Vishay
Win Source Part Number: 1157742-BZX55C10
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): BZX55C10-TAP; BZX55C10 R0; BZX55C10_T26A;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Zener Diode, 10V V(Z), 6%, 0.5W, Silicon, Unidirectional, DO-35, DO-35, 2 PIN
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1157742-BZX55C10 | 866-BZX55C10 |
| Product Name | Diodes - Zener - Single - BZX55C10 | Zener Diode, 10V V(Z), 6%, 0.5W, Silicon, Unidirectional, DO-35, DO-35, 2 PIN |