Zener Diode 10V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 10V 500mW ±5% Through Hole DO-35 (DO-204AH)
ZENER DIODE DO35-E2 - Tape and Reel Product overview: BZX55C10-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C10-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1026422-BZX55C10-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 7.5V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
ZENER DIODE, 500mW, 10V, DO-35; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Zener Diodes 10 Volt 0.5W 5%
DIODE ZENER 10V 500MW DO35
DIODE ZENER 10V 500MW DO35
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX55C10-GICT-ND | 287-BZX55C10-TR | 1026422-BZX55C10-TR | 20H4313 | BZX55C10-TR | BZX55C10-TR | BZX55C10-TR |
| Product Name | Single Zener Diodes | Zener Diode | Diodes - Zener - Single - BZX55C10-TR | Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Vishay | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | Tape and Reel | DO-35 | DO-35; DO-35 | DO-35-2; DO-35 | DO-204AH, DO-35, Axial; DO-35 | DO-35 (DO-204AH); DO-35 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 10 volts | 10 volts | 10 volts | 10 volts | |||
| ZZT | 15 ohms | 15 ohms | 15 ohms | 15 ohms |