Vishay Precision Group Through-Hole 10V 500 mW Zener Diode BZX55C10-TAP

Description
In a Pack of 250, Vishay, 10V Zener Diode 6% 500 mW Through Hole 2-Pin DO-35 Product overview: BZX55C10-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 10V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 10V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C10-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
In a Pack of 250, Vishay, 10V Zener Diode 6% 500 mW Through Hole 2-Pin DO-35 Product overview: BZX55C10-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 10V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 10V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C10-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 10V 500 mW Zener Diode
287-BZX55C10-TAP
Through-Hole 10V 500 mW Zener Diode 287-BZX55C10-TAP
In a Pack of 250, Vishay, 10V Zener Diode 6% 500 mW Through Hole 2-Pin DO-35 Product overview: BZX55C10-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 10V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 10V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C10-TAP can be used for catalog matching and distributor lookup.

In a Pack of 250, Vishay, 10V Zener Diode 6% 500 mW Through Hole 2-Pin DO-35 Product overview: BZX55C10-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 10V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 10V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C10-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX55C10-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C10-TAPGICT-ND
Single Zener Diodes BZX55C10-TAPGICT-ND
Zener Diode 10V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 10V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C10-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C10-TAPGITB-ND
Single Zener Diodes BZX55C10-TAPGITB-ND
Zener Diode 10V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 10V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - BZX55C10-TAP - 201859-BZX55C10-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C10-TAP
201859-BZX55C10-TAP
Diodes - Zener - Single - BZX55C10-TAP 201859-BZX55C10-TAP
Manufacturer: Vishay Win Source Part Number: 201859-BZX55C10-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 7.5V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 15 Ohm Family Name: BZX55C10 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZX55C10 R0; BZX55C10; BZX55C10_T26A; Introduction Date: June 29, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 201859-BZX55C10-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 7.5V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 15 Ohm
Family Name: BZX55C10
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZX55C10 R0; BZX55C10; BZX55C10_T26A;
Introduction Date: June 29, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Zener Diodes - 6997789P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997789P
Zener Diodes 6997789P
Diode Zener Single 500mW 10V DO-35

Diode Zener Single 500mW 10V DO-35

Supplier's Site
Zener Diodes - 6997789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997789
Zener Diodes 6997789
Diode Zener Single 500mW 10V DO-35

Diode Zener Single 500mW 10V DO-35

Supplier's Site
Zener Diodes - 1452587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452587
Zener Diodes 1452587
Diode Zener Single 500mW 10V DO-35

Diode Zener Single 500mW 10V DO-35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX55C10-TAP
Zener Diodes BZX55C10-TAP
Zener Diodes RECOMMENDED ALT 78-BZX55C10

Zener Diodes RECOMMENDED ALT 78-BZX55C10

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C10-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C10-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55C10-TAP
DIODE ZENER 10V 500MW DO35

DIODE ZENER 10V 500MW DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX55C10-TAP BZX55C10-TAPGICT-ND 201859-BZX55C10-TAP 6997789P 6997789 BZX55C10-TAP BZX55C10-TAP
Product Name Through-Hole 10V 500 mW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX55C10-TAP Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Ammo Pack DO-35 SOD-27 Do-35 DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS RoHS RoHS
VZ 10 volts 10 volts 10 volts
ZZT 15 ohms 15 ohms 15 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4494 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - BZB784-C11115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Package SOT323; SOT-323
VZ 11 volts
View Details
Zener Diodes - 7384954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details