Zener Diode 9.1V 500mW ±2% Through Hole DO-35 (DO-204AH)
DIODE ZENER 9.1V 500MW DO204AH
DIODE ZENER 9.1V 500MW DO35
DIODE ZENER 9.1V 500MW DO35
Zener Diodes 9.1 Volt 0.5W 2%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX55B9V1-TR-ND | BZX55B9V1-TR | BZX55B9V1-TR | BZX55B9V1-TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | |||
| Package | DO-35 (DO-204AH); DO-35 | DO-204AH, DO-35, Axial; DO-35 | DO-35-2; DO-35 |